DSF/IEC 62695 ED. 1.0 - 9/1786/CCDV
Railway applications - Fixed installations - Traction transformers
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
scope:
This International Standard covers specific characteristics of traction transformers as defined in 3.1.1, used in traction substations or along the track for the supply of power to a.c. and d.c. traction systems or to provide power to auxiliary services. Traction transformers are either
- single-phase traction transformers,
- three-phase to two-phase traction transformers,
- single-, three- or poly-phase rectifier-transforme
- single phase auto-transformers for traction power supply,
- single-phase booster transformers - single- or three-phase auxiliary transformers at traction supply voltage.
Traction transformers are generally covered by the Standards of the IEC 60076 series. The requirements given in IEC 60076 apply together with the additional requirements given in this document.
Dependent on the selected technology specific parts of IEC 60076 apply:
- IEC 60076-1 Oil immersed transformers
- IEC 60076-11 Dry-type transformers
- IEC 60076-15 Gas-filled transformers
For transformers feeding contact lines through static converters IEC 61378-1 may assist, but modified or additional requirements are given in this document.
Transformers mounted on-board traction vehicles are covered by IEC 60310 and are excluded from the scope of this document.
Electromagnetic compatibility is ruled by IEC 60076-1 which states that a transformer may be considered a passive element in this respect. Some accessories however are subject to EMC requirements and shall comply with IEC 62236-5.
Document History