DS/EN 295-6

Vitrified clay pipes systems for drain and sewers - Part 6: Requirements for components of manholes and inspection chambers

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2013
Status: active
Page Count: 26
ICS Code (External sewage systems): 93.030
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard applies for components for vitrified clay manholes and inspection chambers for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater, surface water and rainwater) under gravity and periodic hydraulic surcharge or under continuous low head of pressure. It specifies different strength classes and heights of sections. It also specifies the requirements for components used for joints, systems of joint dimensions and the materials rubber, polyurethane and polypropylene used for joints. NOTE 1 The specifiers/purchasers can select the components for vitrified clay manholes and inspection chambers according to their requirements. This standard does not apply to manhole tops and cover slabs. NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.

Document History

DS/EN 295-6
February 26, 2013
Vitrified clay pipes systems for drain and sewers - Part 6: Requirements for components of manholes and inspection chambers
This European Standard applies for components for vitrified clay manholes and inspection chambers for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater,...
November 29, 1996
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 6: Requirements for vitrified clay manholes
This Standard specifies the requirements for components for vitrified clay manholes and inspection shafts. These are for use with flexibly jointed vitrified clay pipes and fittings manufactured to EN...
Vitrified clay pipes systems for drain and sewers - Part 6: Requirements for components of manholes and inspection chambers
This Standard specifies the requirements for components for vitrified clay manholes and inspection shafts. These are for use with flexibly jointed vitrified clay pipes and fittings manufactured to EN...
Vitrified clay pipes systems for drain and sewers - Part 6: Requirements for components of manholes and inspection chambers
This European Standard applies for components for vitrified clay manholes and inspection chambers for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater,...

References

Advertisement