DS/EN 295-5

Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2013
Status: active
Page Count: 22
ICS Code (External sewage systems): 93.030
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for use in land drains and drainage of waste tips. They are also used for percolation into the ground. This standard specifies different strength classes and areas of perforations. NOTE 1 The specifiers/purchasers can select perforated pipes and compatible fittings according to their requirements. NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.

Document History

DS/EN 295-5
February 26, 2013
Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings
This European Standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for use in land drains and drainage of waste tips. They are...
May 31, 2000
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 5: Requirements for perforated vitrified clay pipes and fittings
This European standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for the construction of french drains, land drains and...
October 2, 1995
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 5: Requirements for perforated vitrified clay pipes and fittings
This European standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for the construction of french drains, land drains and...
Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings
This standard specifies the performance criteria for the internal pressure strength, the external pressure strength, the longitudinal bending strength, the crushing resistance, the tightness, the...
Vitrified clay pipe systems for drains and sewers - Part 5: Requirements for perforated pipes and fittings
This European Standard specifies requirements for perforated pipes and compatible fittings made from vitrified clay with or without sockets for use in land drains and drainage of waste tips. They are...

References

Advertisement