DS/EN 295-1

Vitrified clay pipe systems for drains and sewers - Part 1: Requirements for pipes, fittings and joints

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2013
Status: active
Page Count: 38
ICS Code (External sewage systems): 93.030
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies requirements for vitrified clay pipes, fittings and flexible joints for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater, surface water and rainwater) under gravity and periodic hydraulic surcharge or under continuous low head of pressure. This standard also specifies requirements for rubber, polyurethane and polypropylene materials and other components used for jointing clay pipes and fittings. This standard specifies different strength classes, systems of joint dimensions, lengths and fittings. NOTE 1 The specifiers/purchasers can select them according to their requirements. This standard does not apply to special fittings, adaptors and compatible accessories, perforated pipes and fittings, manholes and inspection chambers and pipes and joints for pipe jacking, which are specified in other parts of the standard series EN 295. NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.

Document History

DS/EN 295-1
February 26, 2013
Vitrified clay pipe systems for drains and sewers - Part 1: Requirements for pipes, fittings and joints
This European Standard specifies requirements for vitrified clay pipes, fittings and flexible joints for buried drain and sewer systems for the conveyance of wastewater (including domestic...
May 20, 1999
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 1: Requirements
This part of EN 295 specifies requirements for flexibly jointed vitrified clay pipes and fittings with or without sockets for the construction of drainage and sewerage systems. Although normally...
March 19, 1997
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 1: Requirements
This part of EN 295 specifies requirements for flexibly jointed vitrified clay pipes and fittings with or without sockets for the construction of drainage and sewerage systems. Although normally...
March 19, 1997
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 1: Requirements
This part of EN 295 specifies requirements for flexibly jointed vitrified clay pipes and fittings with or without sockets for the construction of drainage and sewerage systems. Although normally...
August 10, 1993
Vitrified clay pipes and fittings and pipe joints for drains and sewers - Part 1: Requirements
This part of EN 295 specifies requirements for flexibly jointed vitrified clay pipes and fittings with or without sockets for the construction of drainage and sewerage systems. Although normally...
Vitrified clay pipe systems for drains and sewers - Part 1: Requirements for pipes, fittings and joints
This standard specifies the performance criteria for the internal pressure strength, the external pressure strength, the longitudinal bending strength, the crushing resistance, the tightness, the...
Vitrified clay pipe systems for drains and sewers - Part 1: Requirements for pipes, fittings and joints
This European Standard specifies requirements for vitrified clay pipes, fittings and flexible joints for buried drain and sewer systems for the conveyance of wastewater (including domestic...

References

Advertisement