DSF/FprEN ISO 3807

Gas cylinders - Acetylene cylinders - Basic requirements and type testing (ISO/FDIS 3807:2013)

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Pressure vessels): 23.020.30
scope:

This part of ISO 3807 specifies the basic requirements for acetylene cylinders without fusible plugs or other pressure relief devices with a maximum nominal water capacity of 150 l, including : a) the method for determining the porosity of the porous material; b) the methods for determining the maximum working pressure; c) the procedure for type testing; d) the procedure for production/batch testing.

Document History

September 16, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
This Standard specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirments regarding...
DSF/FprEN ISO 3807
Gas cylinders - Acetylene cylinders - Basic requirements and type testing (ISO/FDIS 3807:2013)
This part of ISO 3807 specifies the basic requirements for acetylene cylinders without fusible plugs or other pressure relief devices with a maximum nominal water capacity of 150 l, including : a)...
Gas cylinders - Acetylene cylinders - Basic requirements and type testing (ISO/DIS 3807:2012)
This document specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding...
Advertisement