DS/EN 61924-2
Maritime navigation and radiocommunication equipment and systems – Integrated navigation systems – Part 2: Modular structure for INS – Operational and performance requirements, methods of testing and required test results
Organization: | DS |
Publication Date: | 14 May 2013 |
Status: | active |
Page Count: | 158 |
ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
IEC 61924-2:2012(E) specifies the minimum requirements for the design, manufacture, integration, methods of testing and required test results for an integrated navigation system (INS) to comply with the International Maritime Organization (IMO) requirements of Resolution MSC.252(83). In addition, it takes account of IMO Resolution A.694(17) to which IEC 60945 is associated. When a requirement in this standard is different from IEC 60945, the requirement of this standard takes precedence.