ISO 29022

Dentistry - Adhesion - Notchededge shear bond strength test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2013
Status: active
Page Count: 20
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The method as describes is principally intended for dental adhesives. The method includes substrate selection storage and handling of tooth structure, as well as the procedure for testing.

NOTE 1 Testing adhesion to tooth structure is technique sensitive and experience with the test method is required.

NOTE 2 With modification, it may be possible to use this method for adhesive restorative materials (e.g. glassionomer materials).

Document History

ISO 29022
June 1, 2013
Dentistry - Adhesion - Notchededge shear bond strength test
This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The...

References

Advertisement