ISO 24531
Intelligent transport systems - System architecture, taxonomy and terminology - Using XML in ITS standards, data registries and data dictionaries
| Organization: | ISO |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 130 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard assists ITS standards developers and users of ITS standards who wish to use XML, by providing a consistent definition of the rules and rule references for the use of XML within ITS systems. This International Standard defines consistent rules and rule references to provide a framework to be used when implementing XML-based applications in ITS, and particularly in specifying XML in ITS standards, ITS data registries and ITS data dictionaries. This International Standard also provides guidance and examples in respect of the use of XML in ITS, and the elaboration of XML within the ASN.1 data definitions required by ISO 14813-6 and ISO 14817.
NOTE A table of language comparisons (XML, ASN.1, UML) can be found in ISO 14813-6:2009.
Document History