CENELEC - EN 61643-21
Low voltage surge protective devices Part 21: Surge protective devices connected to telecommunications and signalling networks - Performance requirements and testing methods
| Organization: | CENELEC |
| Publication Date: | 1 July 2001 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
This International Standard is applicable to devices for surge protection of telecommunications and signalling networks against indirect and direct effects of lightning or other transient overvoltages.
The purpose of these SPDs is to protect modern electronic equipment connected to telecommunications and signalling networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c.
Document History