CEN - EN 14584

Non-destructive testing - Acoustic emission testing - Examination of metallic pressure equipment during proof testing - Planar location of AE sources

active, Most Current
Organization: CEN
Publication Date: 1 May 2013
Status: active
Page Count: 22
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This European Standard describes the method for conducting acoustic emission testing (AT) of metallic pressure equipment during acceptance pressure testing using a planar location method. This standard is applicable also for subsequent tests for requalification. General principles of Acoustic Emissions are described in EN 13554.

The objectives of the AE testing are to provide 100 % volumetric testing to define regions of the structure which are acoustically active with burst type AE, e.g. as a result of evolution of sub-critical discontinuities, thus increasing the reliability of the acceptance test. The test provides a reference map for comparison with results of future tests.

Document History

EN 14584
May 1, 2013
Non-destructive testing - Acoustic emission testing - Examination of metallic pressure equipment during proof testing - Planar location of AE sources
This European Standard describes the method for conducting acoustic emission testing (AT) of metallic pressure equipment during acceptance pressure testing using a planar location method. This...
August 1, 2005
Non-destructive testing - Acoustic emmission - Examination of metallic pressure equipment during proof testing - Planar location of AE sources
A description is not available for this item.

References

Advertisement