CEI EN 61076-3-110
Connectors for electronic equipment - Product requirements Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
| Organization: | CEI |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 is a detail specification for two-part connectors.
This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 1 000 MHz.
These connectors can be used as category 7A connectors in class FA cabling systems specified in ISO/IEC 11801.1
The connectors are intermateable with IEC 60603-7 series connectors (see 3.3).
The connectors are interoperable with IEC 60603-7-7 and IEC 60603-7-71 connectors (see 3.4).
The connectors are backward compatible with IEC 60603-7-7 and IEC 60603-7-71 connectors (see 3.5).
1 ISO/IEC 11801 contains various 'category' designations corresponding to various frequency ranges.
Document History