CEI EN 61837-1
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 1: Plastic moulded enclosure outlines
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
Document History
CEI EN 61837-1
April 1, 2013
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 1: Plastic moulded enclosure outlines
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
May 1, 2000
Surface mounted piezoelectric devices for frequency control and selection Standard outlines and terminal lead connections Part 1: Plastic moulded enclosures outlines
Norma recepita mediante l'annuncio su CEINFORMA maggio 2000.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.