CEI - EN 60662

High-pressure sodium vapour lamps - Performance specifications

inactive
Organization: CEI
Publication Date: 1 April 2013
Status: inactive
Page Count: 190
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies performance requirements for high-pressure sodium vapour lamps for general lighting purposes which comply with the safety requirements of IEC 62035.

For some of the requirements given in this standard, reference is made to "the relevant lamp data sheet". For some lamps these data sheets are contained in this standard. For other lamps, falling under the scope of this standard, the relevant data are supplied by the lamp manufacturer or responsible vendor.

The requirements of this standard relate only to type testing.

The requirements dealing with the lamp starting test and associated information for ballast/ignitor design are different depending on the practice of the country in which the lamp type was originally developed.

NOTE The requirements and tolerances permitted by this standard correspond to testing of a type test sample submitted by the manufacturer for that purpose. In principle, this type test sample should consist of units having characteristics typical of the manufacturer's production and being as close to the production centre point values as possible.

It may be expected with the tolerances given in the standard that product manufactured in accordance with the type test sample will comply with the standard for the majority of production. Due to the production spread however, it is inevitable that there will sometimes be products outside the specified tolerances. For guidance on sampling plans and procedures for inspection by attributes, see IEC 60410.

Document History

December 1, 2020
High-pressure sodium vapour lamps - Performance specifications
A description is not available for this item.
October 1, 2019
High-pressure sodium vapour lamps - Performance specifications
A description is not available for this item.
September 1, 2013
High-pressure sodium vapour lamps - Performance specifications
This International Standard specifies performance requirements for high-pressure sodium vapour lamps for general lighting purposes which comply with the safety requirements of IEC 62035. For some of...
EN 60662
April 1, 2013
High-pressure sodium vapour lamps - Performance specifications
This International Standard specifies performance requirements for high-pressure sodium vapour lamps for general lighting purposes which comply with the safety requirements of IEC 62035. For some of...
June 1, 2001
High-pressure sodium vapour lamps
La presente versione consolidata della Pubblicazione IEC 60662 è basata sulla 1a edizione (1980) e sue modifiche 2 (1987), 3 (1990), 4 (1992), 5 (1993), 6 (1994), 7 (1995), 9 (1997), 10...
February 1, 1998
Lampade a vapori di sodio ad alta pressione
La presente Norma specifica le caratteristiche delle lampade a vapori di sodio ad alta pressione, necessarie per assicurare l'intercambiabilità e la sicurezza insieme alle condizioni ed alle...
November 1, 1994
Lampade a vapori di sodio ad alta pressione
La presente Norma è la versione italiana della Norma CENELEC EN 60662, equivalente alla Pubblicazione IEC 662 (1980) più Modifiche 1 (1986), 2 (1987) e 3 (1990). Specifica le caratteristiche delle...
January 1, 1989
Lampade a vapori di sodio ad alta pressione
È conforme alla Norma Europea CENELEC EN 60662 (Seconda edizione), contestuale alla Pubblicazione IEC 662 (1980) più Modifica 1 (1986) e Modifica 2 (1987). Definisce le caratteristiche delle lampade...

References

Advertisement