CEI 18-62

Mobile and fixed offshore units - Electrical installations Part 5: Mobile units

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2013
Status: active
Page Count: 40
scope:

This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and exploitation of petroleum resources.

It applies to all installations, whether permanent, temporary, transportable or hand-held, to a.c. installations up to and including 35 000 V and d.c. installations up to and including 1500 V.(a.c. and d.c. voltages are nominal values).

NOTE Attention is drawn to further requirements concerning electrical installations on such mobile offshore units contained in the MODU CODE of the International Maritime Organization (IMO).

Document History

CEI 18-62
April 1, 2013
Mobile and fixed offshore units - Electrical installations Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
November 1, 2003
Mobile and fixed offshore units - Electrical installations - Part 5: Mobile units
Questa Norma specifica le caratteristiche relative agli impianti elettrici delle unità galleggianti, per gli usi durante il trasferimento da una posizione ad un’altra e per l’uso durante la ricerca e...

References

Advertisement