CEI - 18-52

Electrical installations in ships Part 353: Power cables for rated voltages 1 kV and 3 kV

inactive
Organization: CEI
Publication Date: 1 April 2013
Status: inactive
Page Count: 24
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of the IEC 60092 series is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV intended for fixed installations.

Cables for use in circuits requiring resistance to fire are included.

The various types of power cables are given in 5.1. The constructional requirements and test methods shall comply with those indicated in IEC 60092-350, unless otherwise specified in this standard.

The object of this standard is:

- to standardize cables whose safety and reliability is ensured when they are installed in accordance with the requirements of IEC 60092-352 or IEC 61892-4;

- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety;

- to specify test methods for checking conformity with those requirements.

Document History

July 1, 2013
Electrical installations in ships Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Scope and object This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of 3,6/6 (7,2) kV,...
18-52
April 1, 2013
Electrical installations in ships Part 353: Power cables for rated voltages 1 kV and 3 kV
This part of the IEC 60092 series is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV...
May 1, 2000
Electrical installations in ships - Part 354: Single-and three-core power cables with extruded solid insulation for rated voltages 6 kV, 10 kV and 15 kV
La presente Norma stabilisce le caratteristiche di costruzione e le prescrizioni dirette o indirette afferenti la sicurezza; precisa i metodi di prova per verificare la conformità di suddette...

References

Advertisement