IEC 61300-3-50

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-50: Examinations and measurements – Crosstalk for optical spatial switches

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2013
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the procedure to measure the crosstalk of optical signals between the ports of a multiport M x N (M input ports and N output ports) fibre optic spatial switch. The crosstalk is defined as the ratio of the optical power at an output port which comes from the unconnected input port, to the optical power at the output port which comes from the connected input port.

Document History

July 1, 2015
FIBRE OPTIC INTERCONNECTING DEVICES AND PASSIVE COMPONENTS – BASIC TEST AND MEASUREMENT PROCEDURES – Part 3-50: Examinations and measurements – Crosstalk for optical spatial switches
A description is not available for this item.
January 1, 2015
FIBRE OPTIC INTERCONNECTING DEVICES AND PASSIVE COMPONENTS – BASIC TEST AND MEASUREMENT PROCEDURES – Part 3-50: Examinations and measurements – Crosstalk for optical spatial switches
A description is not available for this item.
IEC 61300-3-50
May 1, 2013
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-50: Examinations and measurements – Crosstalk for optical spatial switches
This part of IEC 61300 describes the procedure to measure the crosstalk of optical signals between the ports of a multiport M x N (M input ports and N output ports) fibre optic spatial switch. The...

References

Advertisement