DIN EN 61837-4
Surface mounted piezoelectric devices for frequency control and selection - Standard outline and terminal lead connections - Part 4: Hybrid enclosure outline (IEC 49/1031/CD:2013)
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
February 1, 2016
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines (IEC 61837-4:2015); German version EN 61837-4:2015
Dieser Teil von IEC 61837 legt die Gehäusemaße und Anschlüsse für oberflächenmontierbare piezoelektrische Bauteile mit Hybridgehäusen fest. Er basiert auf IEC 61240:2012, in der die Gestaltungsregeln...
DIN EN 61837-4
May 1, 2013
Surface mounted piezoelectric devices for frequency control and selection - Standard outline and terminal lead connections - Part 4: Hybrid enclosure outline (IEC 49/1031/CD:2013)
A description is not available for this item.
March 1, 2005
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines (IEC 61837-4:2004); German version EN 61837-4:2004
A description is not available for this item.
November 1, 2003
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines (IEC 49/610/CDV:2003); German version prEN 61837-4:2003
A description is not available for this item.