DIN EN ISO 6892-3
Metallic materials - Tensile testing - Part 3: Method of test at low temperature (ISO/DIS 6892-3:2013); German version prEN ISO 6892-3:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
Document History
July 1, 2015
Metallic materials - Tensile testing - Part 3: Method of test at low temperature (ISO 6892-3:2015); German version EN ISO 6892-3:2015
In diesem Teil von ISO 6892 ist der Zugversuch für metallische Werkstoffe bei Temperaturen zwischen +10 °C und −196 °C festgelegt.
DIN EN ISO 6892-3
May 1, 2013
Metallic materials - Tensile testing - Part 3: Method of test at low temperature (ISO/DIS 6892-3:2013); German version prEN ISO 6892-3:2013
A description is not available for this item.