DIN EN ISO 14113
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO/FDIS 14113:2013); German version FprEN ISO 14113:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Welding equipment): | 25.160.30 |
Document History
February 1, 2014
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 14113:2013); German version EN ISO 14113:2013
In dieser Norm sind Anforderungen für Gummi- und Kunststoffschläuche und Schlauchleitungen für Druckoder Flüssiggase bis zu einem maximalen Betriebsdruck von 450 bar (45 MPa) im Bereich der...
DIN EN ISO 14113
May 1, 2013
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO/FDIS 14113:2013); German version FprEN ISO 14113:2013
A description is not available for this item.
January 1, 2009
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 14113:2007); German version EN ISO 14113:2008
A description is not available for this item.
May 1, 2008
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa) (ISO 1413:2007); German version prEN ISO 14113:2008
A description is not available for this item.
September 1, 1997
Gas welding equipment - Rubber and plastic hoses assembled for compressed or liquefied gases up to a maximum design pressure of 450 bar (ISO 14113:1997); German version EN ISO 14113:1997
A description is not available for this item.