FORD WSS-M1A346-A3

STEEL, SHEET, HOT ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 6 May 2013
Status: inactive
Page Count: 12
scope:

The materials defined by these specifications are hot rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para 4.1). The choice of strengthening mechanism is at the discretion of the supplier and shall be described in the Control Plan. Specification WSS-M1P94-A shall be used where pre-coating by the steel supplier is required.

Document History

FORD WSS-M1A346-A3
May 6, 2013
STEEL, SHEET, HOT ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para 4.1). The...
November 12, 2002
STEEL, SHEET, HOT ROLLED HSLA ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are hot rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para...
September 21, 2000
STEEL, SHEET, HOT ROLLED HSLA
1. SCOPE The materials defined by these specifications are hot rolled, fully killed, fine grained, high strength low alloy (HSLA) steel sheet possessing good forming and welding properties (see para...

References

Advertisement