FORD WSS-M4D690-B1
ACRYLONITRILE BUTADIENE STYRENE (ABS), MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 May 2013 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is a molded-in-color, low gloss, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications. High heat resistant ABS is defined as must having a mean Vicat Softening Temperature range from 103 °C to 108 °C.
Document History
June 29, 2023
ACRYLONITRILE BUTADIENE STYRENE (ABS), MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
WSS-M4D690-B1: The material defined by this specification is a molded-in-color, low gloss, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV...
February 3, 2023
ACRYLONITRILE BUTADIENE STYRENE (ABS), MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
WSS-M4D690-B1: The material defined by this specification is a molded-in-color, low gloss, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV...
March 30, 2022
ACRYLONITRILE BUTADIENE STYRENE (ABS), MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
WSS-M4D690-B1: The material defined by this specification is a molded-in-color, low gloss, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV...
FORD WSS-M4D690-B1
May 9, 2013
ACRYLONITRILE BUTADIENE STYRENE (ABS), MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color, low gloss, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...