FORD WSS-M4D827-C1
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, MEDIUM HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 May 2013 |
| Status: | active |
| Page Count: | 8 |
scope:
The material defined by this specification is a molded in color, medium heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for interior applications. Medium heat resistant ABS is defined as must having a mean Vicat Softening Temperature range from 99 °C to 102 °C.
Document History
February 3, 2023
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, MEDIUM HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, medium heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...
March 30, 2022
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, MEDIUM HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, medium heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...
FORD WSS-M4D827-C1
May 9, 2013
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, MEDIUM HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded in color, medium heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for...