DIN EN ISO 24443

Determination of sunscreen UVA photoprotection in vitro (ISO 24443:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 32
ICS Code (In vitro diagnostic test systems): 11.100.10
scope:

This International Standard specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are given to enable determination of the spectral absorbance characteristics of UVA protection in a reproducible manner.

In order to determine relevant UVA protection parameters, the method has been created to provide a UV spectral absorbance curve from which a number of calculations and evaluations can be undertaken. Results from this measurement procedure can be used for other computations, as required by local regulatory authorities. These include calculation of the Ultraviolet-A protection factor (UVAPF) [correlating with in vivo UVAPF from the persistent pigment darkening (PPD) testing procedure], critical wavelength and UVA absorbance proportionality. These computations are optional and relate to local sunscreen product labelling requirements. This method relies on the use of in vivo SPF results for scaling the UV absorbance curve.

This International Standard is not applicable to powder products such as pressed powder and loose powder products.

Document History

August 1, 2022
Cosmetics - Determination of sunscreen UVA photoprotection in vitro (ISO 24443:2021, Corrected version 2022-02)
A description is not available for this item.
March 1, 2022
Cosmetics - Determination of sunscreen UVA photoprotection in vitro (ISO 24443:2021)
A description is not available for this item.
June 1, 2020
Determination of sunscreen UVA photoprotection in vitro (ISO/DIS 24443:2020); German and English version prEN ISO 24443:2020
A description is not available for this item.
DIN EN ISO 24443
May 1, 2013
Determination of sunscreen UVA photoprotection in vitro (ISO 24443:2012)
This International Standard specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are given to enable determination of the spectral absorbance...
September 1, 2012
Determination of sunscreen UVA photoprotection in vitro (ISO 24443:2012)
A description is not available for this item.

References

Advertisement