DIN EN ISO 10323
Dentistry - Bore diameters for rotary instruments such as discs and wheels (ISO 10323:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and wheels and the mandrels with which the discs and wheels are operated in a dental handpiece.
Document History
DIN EN ISO 10323
June 1, 2013
Dentistry - Bore diameters for rotary instruments such as discs and wheels (ISO 10323:2013)
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and...
November 1, 1995
Dental rotary instruments - Bore diameters for discs and wheels (ISO 10323:1991)
A description is not available for this item.