DIN EN 13379

Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements (includes Amendment A1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 50
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard applies to spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine (see clause 3), used in continuous pasta processing plants able to produce more than 100 kg/h.

This European standard specifies the safety requirements for the design, manufacture and information for safe use of spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine classified as stationary units which cannot be moved when in operation.

This European Standard does not apply to:

- household machines, 

- semiautomatic machines, so called "batch machines" requiring manual loading.

The significant hazards covered by this standard are listed in clause 4.

These hazards and the measures for their reduction are described in the present European Standard.

Ancillary equipment, which is not an integral part of the machinery (e.g. hoppers), is not covered by this European Standard.

This European Standard is not applicable to machines in its scope which are manufactured before the date of its publication as EN.

 

Document History

June 1, 2016
Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor - Safety and hygiene requirements; German and English version prEN 13379:2016
A description is not available for this item.
DIN EN 13379
May 1, 2013
Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements (includes Amendment A1:2013)
This European Standard applies to spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine (see clause 3), used in continuous pasta processing plants able...
March 1, 2002
Pasta processing plants - Spreader, stripping and cutting machines, stick return conveyors, stick magazines - Safety and hygiene requirements; English version of DIN EN 13379
A description is not available for this item.

References

Advertisement