DIN EN ISO 13078

Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple (ISO 13078:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 10
ICS Code (Dental equipment): 11.060.20
scope:

This International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1 050 °C. This International Standard does not include furnaces intended to sinter zirconium oxide-frameworks (in the temperature range of 1 350°C or higher).

Document History

DIN EN ISO 13078
May 1, 2013
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple (ISO 13078:2013)
This International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature...

References

Advertisement