DIN EN ISO 643

Steels - Micrographic determination of the apparent grain size (ISO 643:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: inactive
Page Count: 40
ICS Code (Other methods of testing of metals): 77.040.99
scope:

This International Standard specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean grain size of specimens with unimodal size distribution. Although grains are three-dimensional in shape, the metallographic sectioning plane can cut through a grain at any point from a grain corner, to the maximum diameter of the grain, thus producing a range of apparent grain sizes on the two-dimensional plane, even in a sample with a perfectly consistent grain size.

Document History

August 1, 2023
Steels - Micrographic determination of the apparent grain size (ISO/DIS 643:2023); German and English version prEN ISO 643:2023
A description is not available for this item.
June 1, 2020
Steels - Micrographic determination of the apparent grain size (ISO 643:2019, Corrected version 2020-03)
A description is not available for this item.
September 1, 2017
Steel - Micrographic determination of the apparent grain size (ISO/DIS 643:2017); German and English version prEN ISO 643:2017
A description is not available for this item.
June 1, 2015
Steel - Micrographic determination of the apparent grain size (ISO/FDIS 643:2015); German and English version FprEN ISO 643:2015
A description is not available for this item.
DIN EN ISO 643
May 1, 2013
Steels - Micrographic determination of the apparent grain size (ISO 643:2012)
This International Standard specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of...
September 1, 2003
Steels - Micrographic determination of the apparent grain size (ISO 643:2003)
A description is not available for this item.

References

Advertisement