CEN ISO/TS 25110

Electronic fee collection - Interface definition for on-board account using integrated circuit card

inactive
Organization: CEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 44
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC), and the interface descriptions between RSE and on-board equipment (OBE) for on-board account using ICC. It also provides examples of interface definitions and transactions deployed in several countries.

This Technical Specification covers:

- data transfer models between RSE and ICC which correspond to the categorized operational requirements, and the data transfer mechanism for each model;

- interface definition between RSE and OBE based on each data transfer model;

- interface definition for each model comprises

- functional configuration,

- RSE command definitions for ICC access, and

- data format and data element definitions of RSE commands;

- a transaction example for each model in Annex B.

NOTE The existing standards for physical and other protocol layers both between RSE and OBE, and between OBE and ICC, are outside the scope of this Technical Specification. For example, DSRC related items (L-1, L-2, and L-7) and ICC related items (ICC commands, data definition, etc.) are outside the scope of this Technical Specification.

There are two types of virtual bridges contained in an OBU. The first type is Bridge-1 on which an RSE command sent form RSE is decomposed and ICC access command contained in application protocol data unit (APDU) part of RSE command is transferred to ICC I/F to access ICC. The second type is Bridge-2 on which an RSE command sent from RSU is transformed to ICC access command and transferred to ICC I/F to access ICC.

Document History

December 1, 2017
Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC)
This document defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC) and the interface descriptions between the RSE and on-board equipment (OBE) for...
CEN ISO/TS 25110
May 1, 2013
Electronic fee collection - Interface definition for on-board account using integrated circuit card
This Technical Specification defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC), and the interface descriptions between RSE and on-board equipment...
November 1, 2008
Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC)
A description is not available for this item.

References

Advertisement