CEN - EN 13084-7

Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners

active, Most Current
Organization: CEN
Publication Date: 1 December 2012
Status: active
Page Count: 28
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard deals with steel products for single wall steel chimneys and liners which are produced either in series or as single items. It is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel chimneys and steel liners for free-standing chimneys used to convey the flue gas to the outside atmosphere. It also specifies the requirements for insulation and cladding being part of the single wall steel chimney and liner. It provides for the evaluation of conformity of single wall steel chimneys and liners to this European Standard.

Document History

EN 13084-7
December 1, 2012
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
This European Standard deals with steel products for single wall steel chimneys and liners which are produced either in series or as single items. It is a product standard which specifies the...
October 1, 2005
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
A description is not available for this item.
October 1, 2005
Free-standing chimneys - Part 7: Product specifications of cylindrical steel fabrications for use in single wall steel chimneys and steel liners
A description is not available for this item.

References

Advertisement