ITU-T H.248.15

Gateway control protocol: SDP ITU-T H.248 package attribute

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 March 2013
Status: active
Page Count: 10
scope:

This Recommendation is part of the Gateway Control Protocol family of Recommendations and extends the basic functionality in [ITU-T H.248.1]. This Recommendation describes a new SDP attribute that allows for the carriage of properties in the local and remote descriptor in the textual ITU-T H.248 encoding.

The advantages of this approach are:

- if ITU-T H.248 properties for Local and Remote Descriptor usage are available (due to existing ITU-T H.248 packages from e.g., the ITU-T H.248.x-series of Recommendations), but a correspondent SDP information element is missing, then new SDP attributes do not have to be defined and registered for each property;

- that the property is defined in one place and is applicable to both binary and textual encodings.

Document History

ITU-T H.248.15
March 1, 2013
Gateway control protocol: SDP ITU-T H.248 package attribute
This Recommendation is part of the Gateway Control Protocol family of Recommendations and extends the basic functionality in [ITU-T H.248.1]. This Recommendation describes a new SDP attribute that...
March 1, 2002
Gateway control protocol: SDP H.248 package attribute Series H: Audiovisual and Multimedia Systems Infrastructure of audiovisual services - Communication procedures
A description is not available for this item.

References

Advertisement