ASTM International - ASTM C1728-13

Standard Specification for Flexible Aerogel Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 5
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C) up to 1200° F (649°C).

1.2 For satisfactory performance, properly installed protective vapor retarders or barriers shall be used on below ambient temperature applications to reduce movement of moisture through or around the insulation to the colder surface. Failure to use a vapor retarder or barrier could lead to insulation and system non-performance.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
May 1, 2025
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
April 1, 2023
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
October 1, 2022
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
March 1, 2021
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
December 1, 2020
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
May 15, 2020
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
February 1, 2020
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
February 1, 2017
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
ASTM C1728-13
May 1, 2013
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
January 15, 2012
Standard Specification for Flexible Aerogel Insulation
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C)...
Advertisement