BSI - BS 143 & 1256
Specification for malleable cast iron & cast copper alloy screwed pipe fittings for steam, air, water, gas and oil
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 January 1968 |
| Status: | inactive |
scope:
Materials, tests and dimensions of plain and reinforced fittings suitable for working pressures of up to 200 lbf/in2 (1.380 MN/m2) for water and 150 lbf/in2 (1.035 MN/m2) for steam, air, gas and oil.
Document History
March 15, 2000
Threaded Pipe Fittings in Malleable Cast Iron and Cast Copper Alloy
A description is not available for this item.
May 30, 1986
Malleable Cast Iron and Cast Copper Alloy Threaded Pipe Fittings
A description is not available for this item.
May 30, 1986
Specification for Malleable Cast Iron and Cast Copper Alloy Threaded Pipe Fittings
Requirements for design and performance of pipe fittings for designs to: (a) BS 143 having taper external and taper internal threads; and (b) BS 1256 having taper external and parallel internal...
May 30, 1986
Malleable Cast Iron and Cast Copper Alloy Threaded Pipe Fittings
A description is not available for this item.
BS 143 & 1256
January 30, 1968
Specification for malleable cast iron & cast copper alloy screwed pipe fittings for steam, air, water, gas and oil
Materials, tests and dimensions of plain and reinforced fittings suitable for working pressures of up to 200 lbf/in2 (1.380 MN/m2) for water and 150 lbf/in2 (1.035 MN/m2) for steam, air, gas and oil.