CSA ISO/IEC 9545
Information Technology - Open Systems Interconnection - Application Layer Structure
| Organization: | CSA |
| Publication Date: | 1 May 1995 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation I International Standard refines the description of the Application Layer contained in the Basic Reference Model for OS1 (ITU-T Rec. X.200 I ISODEC 7498-1). It provides a framework for coordinating the development of existing and future Application Layer Recommendations and Standards. It is provided for reference by Application Layer Recommendations and Standards.
In particular this Recommendation I International Standard:
a) defines the nature of Recommendations and Standards in the Application Layer and the relationships among them;
b) defines the architectural framework in which individual OS1 Application Layer protocols are developed.
c) defines concepts which provide a flexible approach to structuring in the Application Layer;
d) defines the categories of identifiable objects which are necessary for the specification and operation of protocols;
e) relates distributed information processing activities to the Recommendations and Standards in the Application Layer;
f) structures, and relates, specifications in Application Layer Recommendations and Standards;
g) identifies the various kinds of specification necessary in Application Layer Recommendations and Standards.
This Recommendation I International Standard is provided for reference by Application Layer Recommendations and Standards. Its purpose is to facilitate a coherent and modular approach to the structuring of specifications for Application Layer behaviour. It neither specifies services nor protocols for OSI; nor is it an implementation specification for systems, nor a basis for appraising the conformance of implementations.
Document History