CSA - CAN/CSA-E598-2-1-98

Luminaires - Part 2: Particular requirements Section One - Fixed general purpose luminaires

inactive
Organization: CSA
Publication Date: 1 January 1998
Status: inactive
Page Count: 34
scope:

[Replace this clause with the following]

his Standard specifies requirements for fixed general-purpose luminaires for use with tungsten filament, tubular fluorescent, and other discharge lamps designed to be installed on branch circuits not exceeding 600 V nominal or less between conductors in accordance with the rules of CSA Standadrd C22.1-02, Canadian Electrical Code, Part I. It is to be read in conjunction with those clauses of CSA Standard CAN/CSA-E60598-1 to which reference is made.

Document History

January 1, 2023
Luminaires — Part 2-1: Particular requirements — Fixed general purpose luminaires
This part of IEC 60598 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. This part of the CSA E60598 series of...
January 1, 1998
Luminaires Part 2: Particular requirements Section One - Fixed general purpose luminaires
This Standard specifies requirements for fixed general-purpose luminaires for use with tungsten filament, tubular fluorescent, and other discharge lamps designed to be installed on branch circuits...
January 1, 1998
Luminaires - Part 2: Particular requirements Section One - Fixed general purpose luminaires
A description is not available for this item.
January 1, 1998
Luminaires - Part 2: Particular Requirements Section One - Fixed General Purpose Luminaires
A description is not available for this item.
January 1, 1998
Luminaires Part 2: Particular requirements Section One - Fixed general purpose luminaires
This section of Part 2 of IEC Publication 598 specifies requirements for fixed general purpose luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on supply...
CAN/CSA-E598-2-1-98
January 1, 1998
Luminaires - Part 2: Particular requirements Section One - Fixed general purpose luminaires
[Replace this clause with the following] his Standard specifies requirements for fixed general-purpose luminaires for use with tungsten filament, tubular fluorescent, and other discharge lamps...
Advertisement