CSA - CAN/CSA-E922-98

Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps) General and safety requirements

inactive
Organization: CSA
Publication Date: 1 March 1998
Status: inactive
Page Count: 110
scope:

This standard specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Section One specifies general requirements and Section Two specifies thermal and mechanical requirements. The standard covers inductive-type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz associatedw ith discharge lamps, having rated wattages, dimensionsa nd characteristics as specified in the relevant I E C lamp standards according to I E C Publications 188, 192 and 662.

Tests in this standard are type tests. Requirements for testing individual ballasts during production are not included.

Notes 1. - For certain types of discharge lamp an ignitor is required.

2. - Ballasts for tubular fluorescent discharge lamps are covered by I EC Publication 920.

Document History

March 1, 1998
Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps)
A description is not available for this item.
March 1, 1998
Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps)
A description is not available for this item.
CAN/CSA-E922-98
March 1, 1998
Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps) General and safety requirements
This standard specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps....
January 1, 1998
Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps) General and safety requirements
This standard specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps....
January 1, 1998
Ballasts for Discharge Lamps (Excluding Tubular Fluorescent Lamps) General and safety requirements
A description is not available for this item.
Advertisement