CSA - CAN/CSA-E920-98

Ballasts for Tubular Fluorescent Lamps General and Safety Requirements

inactive
Organization: CSA
Publication Date: 1 June 1998
Status: inactive
Page Count: 136
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This standard covers ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with or without a starter or starting device and having rated wattages, dimensions and characteristics as specified in IEC Publication 81.

It applies to complete ballasts and to their component parts such as reactors, transformers and capacitors. Particular requirements for thermally protected ballasts are given in Appendix B.

This standard also specifies ballasts for lamps which are not yet fully standardized.

Ballasts for conventional operation of lamps at mains frequency are covered. A.C. supplied electronic ballasts for high frequency operation are excluded. These are specified in IEC Publication 928.

Capacitors having a capacitance greater than 0. 1 pF are covered by IEC Publication 566. Capacitors having a capacitance less than or equal to 0.1 1F are specified in IEC Publication 384-14.

Document History

June 1, 1998
Ballasts for Tubular Fluorescent Lamps General and Safety Requirements
A description is not available for this item.
CAN/CSA-E920-98
June 1, 1998
Ballasts for Tubular Fluorescent Lamps General and Safety Requirements
This standard covers ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes...
June 1, 1998
Ballasts for Tubular Fluorescent Lamps General and Safety Requirements
A description is not available for this item.
January 1, 1998
Ballasts for Tubular Fluorescent Lamps General and Safety Requirements
A description is not available for this item.
January 1, 1998
Ballasts for Tubular Fluorescent Lamps General and Safety Requirements
This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 750 V and used in accordance with the rules of the Canadian Electrical Code, Part I....

References

Advertisement