BSI - BS 4465

Specification for design and construction of electric hoists for both passengers and materials

inactive
Organization: BSI
Publication Date: 31 October 1986
Status: inactive
ICS Code (Lifts. Escalators): 91.140.90
scope:

Requirements for hoists used as temporary installation during building construction work and which are primarily intended for the carriage of personnel but which may also carry materials. The hoist cage suspension is either by steel wire ropes or by rack and pinion with a maximum speed of 2 m/s.

Document History

January 31, 1990
Specification for Design and construction of electric hoists for both passengers and materials
Hoists used as temporary installations during building construction work which are primarily intended for the carriage of personnel but which may also carry materials. The hoist cage suspension is...
BS 4465
October 31, 1986
Specification for design and construction of electric hoists for both passengers and materials
Requirements for hoists used as temporary installation during building construction work and which are primarily intended for the carriage of personnel but which may also carry materials. The hoist...
May 30, 1969
Specification for electric hoists for passengers and materials
Requirements for construction and safety. Computation of stresses in hoist structures and maximum permissible stresses for steels to BS 4360. Factors specified for duty and impact; calculations for...

References

Advertisement