CSA - CAN/CSA-ISO/IEC 11518-10-02

Information technology – High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 76
scope:

This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across distances of up to 1 km. A parallel copper cable interface for distances of up to 40 m is specified. Connections to a separate longer-distance optical interface are provided. Small fixed-size micropackets provide an efficient, low-latency structure for small transfers, and a component for large transfers.

Specifications are included for:

- automatic retransmission to correct flawed data; 

- the format of a small data transfer unit called a micropacket;

- a message structure that includes routing information for network applications; 

- end-to-end, as well as link-to-link, checksums; 

- the timing requirements of the parallel signals; 

- a parallel interface using copper coaxial cable;

- connections to a separate local optical interface; 

- a link-level protocol tuned for a maximum distance of 1 km.

Document History

December 1, 2002
Information technology High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...
CAN/CSA-ISO/IEC 11518-10-02
December 1, 2002
Information technology – High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...
January 1, 2002
Information technology – High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...
January 1, 2002
Information technology — High-performance parallel interface Part 10: 6 400 Mbit/s physical layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...

References

Advertisement