ISO 17479

Motorcycles - Measurement methods for gaseous exhaust emissions during inspection or maintenance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2013
Status: active
Page Count: 18
ICS Code (Motorcycles and mopeds): 43.140
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This International Standard specifies methods for the direct measurement of the concentration of gaseous exhaust emissions from motorcycles as defined in ISO 3833 during inspection or maintenance. The results measured by this International Standard show the concentration of gaseous exhaust emissions in the no-load engine operating condition. It is applicable to motorcycles having spark ignition engines (four-stroke engines or two-stroke engines). This methods can be used, either totally or partially, for

- periodic inspections in official garages,

- official roadside checks, and

- maintenance and diagnostic operations.

Document History

May 1, 2020
Motorcycles — Measurement methods for gaseous exhaust emissions during inspection or maintenance AMENDMENT 1
A description is not available for this item.
ISO 17479
April 15, 2013
Motorcycles - Measurement methods for gaseous exhaust emissions during inspection or maintenance
This International Standard specifies methods for the direct measurement of the concentration of gaseous exhaust emissions from motorcycles as defined in ISO 3833 during inspection or maintenance....

References

Advertisement