IEC 61156-8

AMENDMENT 1 Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2013
Status: inactive
Page Count: 6
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

February 1, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification
This part of IEC 61156 relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build work area cords. It covers a cable...
May 1, 2013
Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification
This sectional specification relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area...
IEC 61156-8
May 1, 2013
AMENDMENT 1 Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification
A description is not available for this item.
July 1, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification
A description is not available for this item.
May 1, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification
This sectional specification relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area...
Advertisement