ISO 7539-11

Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogenassisted cracking

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2013
Status: active
Page Count: 22
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 7539 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement and hydrogen-assisted cracking.

NOTE Particular methods of testing are not treated in detail in this document. These are described in other International Standards to which reference is given.

Document History

ISO 7539-11
April 15, 2013
Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogenassisted cracking
This part of ISO 7539 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement...

References

Advertisement