CSA - C22.2 NO. 197-M1983

PVC Insulating Tape

inactive
Organization: CSA
Publication Date: 1 May 1983
Status: inactive
Page Count: 17
scope:

This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105° C, for insulating joints and splices in wires and cables having voltage ratings up to 1000 V, in accordance with the Canadian Electrical Code, Part I. The tape is intended to be applied in layers, each layer being half-lapped, and each joint or splice insulated so as to provide an acceptable level of insulation.

Document History

December 1, 1990
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60,80,90 or 105° C, for insulating joints and splices in wires and cables having voltage ratings...
May 1, 1983
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105° C, for insulating joints and splices in wires and cables having voltage...
May 1, 1983
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60,80,90 or 105° C, for insulating joints and splices in wires and cables having voltage ratings...
May 1, 1983
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105°C, for insulating joints and splices in wires and cables having voltage ratings...
C22.2 NO. 197-M1983
May 1, 1983
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105° C, for insulating joints and splices in wires and cables having voltage...
January 1, 1983
PVC insulating tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105° C, for insulating joints and splices in wires and cables having voltage...
January 1, 1983
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105° C, for insulating joints and splices in wires and cables having voltage...
January 1, 1983
PVC Insulating Tape
This Standard applies to polyvinyl chloride (PVC) insulating tape for use at a maximum temperature of 60, 80, 90 or 105° C, for insulating joints and splices in wires and cables having voltage...
Advertisement