CSA - CAN/CSA-E598-2-17-98
Luminaires - Part 2: Particular requirements - Section Seventeen — Luminaires for stage lighting, television and film studios (outdoor and indoor)
| Organization: | CSA |
| Publication Date: | 1 March 1998 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This section of Part 2 of IEC Publication 598 specifies requirements for stage, television and film studio luminaires (including spot and floodlighting projectors), for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. It is to be read in conjunction with those sections of Part 1 to which reference is made.
Note. - A hanger (stirrup) is a part of the luminaire. Supporting devices such as tripods, telescopic booms and suspensions are not parts of the luminaire. Where applicable, ballasts are built into or mounted separately from the luminaires.
Document History