BSI - BS 4508-1

Thermally insulated underground pipelines. Steel cased systems with air gap

inactive
Organization: BSI
Publication Date: 8 August 1969
Status: inactive
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Requirements for construction, installation and testing of pipe-in-pipe thermal insulation systems for underground piping systems with a welded steel casing, enclosing the thermally insulated service or product pipe and an air gap, suitable for conveying fluids with any temperature exceeding 5°C in either wet or dry sites.

Document History

May 30, 1986
Thermally Insulated Underground Pipelines - Part 1: Specification for Steel Cased Systems with Air Gap
Requirements of design, materials, construction, installation, testing and fault monitoring for steel cased systems, for temperatures exceeding 50°C.
May 30, 1986
Thermally Insulated Under Ground Piping Systems Part 1: Steel Cases Systems with Air Gap
A description is not available for this item.
BS 4508-1
August 8, 1969
Thermally insulated underground pipelines. Steel cased systems with air gap
Requirements for construction, installation and testing of pipe-in-pipe thermal insulation systems for underground piping systems with a welded steel casing, enclosing the thermally insulated service...

References

Advertisement