BSI - BS 4520-1

Specification for enamelled copper conductors (polyurethane base with solderable properties). Round wire

inactive, Most Current
Organization: BSI
Publication Date: 26 November 1969
Status: inactive
Page Count: 52
ICS Code (Copper and copper alloys): 77.120.30
ICS Code (Superconductivity and conducting materials): 29.050
scope:

Round wire, diameter from 0.016 mm to 3 mm, with preferred sizes. Two thicknesses of covering with a preferred range in each thickness. Dimensions, tolerances, requirements and methods of test.

Document History

BS 4520-1
November 26, 1969
Specification for enamelled copper conductors (polyurethane base with solderable properties). Round wire
Round wire, diameter from 0.016 mm to 3 mm, with preferred sizes. Two thicknesses of covering with a preferred range in each thickness. Dimensions, tolerances, requirements and methods of test.
Advertisement