CSA - C22.2 NO. 57-M1985

Appliance Plugs for Heater Cord Sets

inactive
Organization: CSA
Publication Date: 1 March 1985
Status: inactive
Page Count: 36
scope:

This Standard applies to appliance plugs used as components of heater cord sets for use on cordconnected heating appliances rated for use on nominal single-phase system voltages of 240 V and less, designed to be used in dry nonhazardous locations in household and similar applications in accordance with the Rules of the Canadian Electrical Code, Part I.

Document History

January 1, 2017
Flatiron and appliance plugs
These requirements cover flatiron and appliance plugs intended for use on cord-connected portable cooking or heating appliances rated up to 20 A, 250 Volts or less, intended for use in ordinary...
January 1, 2017
Flatiron and appliance plugs
These requirements cover flatiron and appliance plugs intended for use on cord-connected portable cooking or heating appliances rated up to 20 A, 250 Volts or less, intended for use in ordinary...
January 1, 2015
Appliance plugs for heater cord sets
This Standard applies to appliance plugs used as components of heater cord sets for use on cordconnected heating appliances rated for use on nominal single-phase system voltages of 240 V and less,...
March 1, 1985
Appliance Plugs for Heater Cord Sets
This Standard applies to appliance plugs used as components of heater cord sets for use on cord-connected heating appliances rated for use on nominal single-phase system voltages of 240 V and less,...
March 1, 1985
Appliance Plugs for Heater Cord Sets
This Standard applies to appliance plugs used as components of heater cord sets for use on cord-connected heating appliances rated for use on nominal single-phase system voltages of 240 V and less,...
March 1, 1985
Appliance Plugs for Heater Cord Sets
This Standard applies to appliance plugs used as components of heater cord sets for use on cord-connected heating appliances rated for use on nominal single-phase system voltages of 240 V and less,...
C22.2 NO. 57-M1985
March 1, 1985
Appliance Plugs for Heater Cord Sets
This Standard applies to appliance plugs used as components of heater cord sets for use on cordconnected heating appliances rated for use on nominal single-phase system voltages of 240 V and less,...
Advertisement