ASTM International - ASTM A213/A213M-13

Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 14
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2.

TABLE 1 Chemical Composition Limits, %A, for Low Alloy Steel

Grade UNS Designation Composition, %
    Carbon Manga-
nese
Phospho-
rus
Sul-
fur
Silicon Nickel Chromium Molybdenum Vana-
dium
Boron Niobium Nitrogen Aluminum Tungsten Other Elements
T2 K11547 0.10-0.20 0.30-0.61 0.025  0.025

B

0.10-0.30 ... 0.50-0.81 0.44-0.65 ... ... ... ... ... ... ...
T5 K41545 0.15 0.30-0.60 0.025 0.025 0.50 ... 4.00-6.00 0.45-0.65 ... ... ... ... ... ... ...
T5b K51545 0.15 0.30-0.60 0.025 0.025 1.00-2.00 ... 4.00-6.00 0.45-0.65 ... ... ... ... ... ... ...
T5c K41245 0.12 0.30-0.60 0.025 0.025 0.50 ... 4.00-6.00 0.45-0.65 ... ... ... ... ... ... Ti 4xC-0.70
T9 K90941 0.15 0.30-0.60 0.025 0.025 0.25-1.00 ... 8.00-10.00 0.90-1.10 ... ... ... ... ... ... ...
T11 K11597 0.05-0.15 0.30-0.60 0.025 0.025 0.50-1.00 ... 1.00-1.50 0.44-0.65 ... ... ... ... ... ... ...
T12 K11562 0.05-0.15 0.30-0.61 0.025  0.025

B

0.50 ... 0.80-1.25 0.44-0.65 ... ... ... ... ... ... ...
T17 K12047 0.15-0.25 0.30-0.61 0.025 0.025 0.15-0.35 ... 0.80-1.25 ... 0.15 ... ... ... ... ... ...
T21 K31545 0.05-0.15 0.30-0.60 0.025 0.025 0.50-1.00 ... 2.65-3.35 0.80-1.06 ... ... ... ... ... ... ...
T22 K21590 0.05-0.15 0.30-0.60 0.025 0.025 0.50 ... 1.90-2.60 0.87-1.13 ... ... ... ... ... ... ...
T23 K40712 0.04-0.10 0.10-0.60 0.030 0.010 0.50 0.40 1.90-2.60 0.05-0.30 0.20-0.30 0.0010-
0.006
0.02-0.08 0.015 0.030 1.45-1.75 Ti 0.005-0.060
Ti/N ≥ 3.5

C

T24 K30736 0.05-0.10 0.30-0.70 0.020 0.010 0.15-0.45 ... 2.20-2.60 0.90-1.10 0.20-0.30 0.0015-
0.007
... 0.012 0.02 ... Ti 0.06-0.10
T36 K21001 0.10-0.17 0.80-1.20 0.030 0.025 0.25-0.50 1.00-1.30 0.30 0.25-0.50 0.02 ... 0.015-0.045 0.02 0.050 ... Cu 0.50-0.80
T91 K90901 0.07-0.14 0.30-0.60 0.020 0.010 0.20-0.50 0.40 8.0-9.5 0.85-1.05 0.18-0.25 ... 0.06-0.10 0.030-
0.070
0.02 ... Ti 0.01
Zr 0.01
T92 K92460 0.07-0.13 0.30-0.60 0.020 0.010 0.50 0.40 8.5-9.5 0.30-0.60 0.15-0.25 0.001-
0.006
0.04-0.09 0.030-
0.070
0.02 1.5-2.00 Ti 0.01
Zr 0.01
T122 K91271 0.07-0.14 0.70 0.020 0.010 0.50 0.50 10.0-11.5 0.25-0.60 0.15-0.30 0.0005-
0.005
0.04-0.10 0.040-
0.100
0.02 1.50-2.50 Cu 0.30-1.70
Ti 0.01
Zr 0.01
T911 K91061 0.09-0.13 0.30-0.60 0.020 0.010 0.10-0.50 0.40 8.5-9.5 0.90-1.10 0.18-0.25 0.0003-
0.006
0.06-0.10 0.040-
0.090
0.02 0.90-1.10 Ti 0.01
Zr 0.01

A Maximum, unless range or minimum is indicated. Where ellipses (...) appear in this table, there is no requirement, and analysis for the element need not be determined or reported.B It is permissible to order T2 and T12 with a sulfur content of 0.045 max. See 16.3.C Alternatively, in lieu of this ratio minimum, the material shall have a minimum hardness of 275 HV in the hardened condition, defined as after austenitizing and cooling to room temperature but prior to tempering. Hardness testing shall be performed at mid-thickness of the product. Hardness test frequency shall be two samples of product per heat treatment lot and the hardness testing results shall be reported on the material test report.

TABLE 2 Chemical Composition Limits, %A, for Austenitic and Ferritic Stainless Steel

Grade UNS Designation Composition
Carbon Manga-
nese
Phospho-
rus
Sulfur Silicon Chromium Nickel Molybdenum Nitrogen

B

Niobium Titanium Other Elements
       
TP201 S20100 0.15 5.5-7.5 0.060 0.030 1.00 16.0-18.0 3.5-5.5 ... 0.25 ... ... ...
TP202 S20200 0.15 7.5-10.0 0.060 0.030 1.00 17.0-19.0 4.0-6.0 ... .025 ... ... ...
XM-19 S20910 0.06 4.0-6.0 0.045 0.030 1.00 20.5-23.5 11.5-13.5 1.50-3.00 0.20-0.40 0.10-0.30 ... V 0.10-0.30

C

S21500 0.06-0.15 5.5-7.0 0.045 0.030 0.20-1.00 14.0-16.0 9.0-11.0 0.80-1.20 ... 0.75-1.25 ... B 0.003-
0.009,
V 0.15-0.40

C

S25700 0.02 2.00 0.025 0.010 6.5-8.0 8.0-11.5 22.0-25.0 0.50 ... ... ... ...
TP304 S30400 0.08 2.00 0.045 0.030 1.00 18.0-20.0 8.0-11.0 ... ... ... ... ...
TP304L S30403 0.035

D

2.00 0.045 0.030 1.00 18.0-20.0 8.0-12.0 ... ... ... ... ...
TP304H S30409 0.04-0.10 2.00 0.045 0.030 1.00 18.0-20.0 8.0-11.0 ... ... ... ... ...

C

S30432 0.07-0.13 1.00 0.040 0.010 0.30 17.0-19.0 7.5-10.5 ... 0.05-0.12 0.30-0.60 ... Al 0.003-
0.030,
B 0.001-
0.010,
Cu 2.5-3.5

C

S30434 0.07-0.14 2.00 0.040 0.010 1.00 17.5-19.5 9.0-12.0 ... ... 0.10-0.40

E

0.10-0.25

E

B 0.001-
0.004
Cu 2.50-
3.50
TP304N S30451 0.08 2.00 0.045 0.030 1.00 18.0-20.0 8.0-11.0 ... 0.10-0.16 ... ... ...
TP304LN S30453 0.035

D

2.00 0.045 0.030 1.00 18.0-20.0 8.0-11.0 ... 0.10-0.16 ... ... ...

C

S30615 0.016-0.24 2.00 0.030 0.030 3.2-4.0 17.0-19.5 13.5-16.0 ... ... ... ... Al 0.8-1.5

C

S30815 0.05-0.10 0.80 0.040 0.030 1.40-2.00 20.0-22.0 10.0-12.0 ... 0.14-0.20 ... ... Ce 0.03-0.08
TP309S S30908 0.08 2.00 0.045 0.030 1.00 22.0-24.0 12.0-15.0 ... ... ... ... ...
TP309H S30909 0.04-0.10 2.00 0.045 0.030 1.00 22.0-24.0 12.0-15.0 ... ... ... ... ...
TP309LMoN S30925 0.025 2.00 0.040 0.030 0.70 23.0-26.0 13.0-16.0 0.5-1.2 0.25-0.40 ... ... ...
TP309Cb S30940 0.08 2.00 0.045 0.030 1.00 22.0-24.0 12.0-16.0 ... ... 10xC-1.10 ... ...
TP309HCb S30941 0.04-0.10 2.00 0.045 0.030 1.00 22.0-24.0 12.0-16.0 ... ... 10xC-1.10 ... ...
... S30942 0.03-0.10 2.00 0.040 0.030 1.00 21.0-23.0 14.5-16.5   0.10-0.20 0.50-0.80   B=0.001-0.005

C

S31002 0.02 2.00 0.020 0.015 0.15 24.0-26.0 19.0-22.0 0.10 0.10 ... ... ...
TP310S S31008 0.08 2.00 0.045 0.030 1.00 24.0-26.0 19.0-22.0 ... ... ... ... ...
TP310H S31009 0.04-0.10 2.00 0.045 0.030 1.00 24.0-26.0 19.0-22.0 ... ... ... ... ...
TP310MoCbN S31025 0.10 1.50 0.030 0.030 1.00 19.5-23.0 23.0-26.0 1.0-2.0 0.10-0.25 0.10-0.40 0.20 B 0.002-
0.010
  S31035 0.04-0.10 0.60 0.030 0.015 0.40 21.5-23.5 23.5-26.5 ... 0.15-0.30 0.30-0.60 ... W 2.0-4.0
Co 1.0-2.0
Cu 2.0-3.5
B 0.002-
0.008
TP310Cb S31040 0.08 2.00 0.045 0.030 1.00 24.0-26.0 19.0-22.0 ... ... 10xC-1.10 ... ...
TP310HCb S31041 0.04-0.10 2.00 0.045 0.030 1.00 24.0-26.0 19.0-22.0 ... ... 10xC-1.10 ... ...
TP310HCbN S31042 0.04-0.10 2.00 0.045 0.030 1.00 24.0-26.0 19.0-22.0 ... 0.15-0.35 0.20-0.60 ... ...
TP310MoLN S31050 0.025 2.00 0.020 0.030 0.40 24.0-26.0 21.0-23.0 2.00-3.00 0.10-0.16 ... ... ...

C

S31060 0.05-0.10 1.00 0.040 0.030 0.50 22.0-24.0 10.0-12.5 ... 0.18-0.25 ... ... Ce + La
0.025-0.070
B 0.001-0.010

C

S31254 0.020 1.00 0.030 0.010 0.80 19.5-20.5 17.5-18.5 6.0-6.5 0.18-0.22 ... ... Cu 0.50-1.00

C

S31272 0.08-0.12 1.50-2.00 0.030 0.015 0.30-0.70 14.0-16.0 14.0-16.0 1.00-1.40 ... ... 0.30-0.60 B 0.004-
0.008

C

S31277 0.020 3.00 0.030 0.010 0.50 20.5-23.0 26.0-28.0 6.5-8.0 0.30-0.40 ... ... Cu 0.50-1.50
TP316 S31600 0.08 2.00 0.045 0.030 1.00 16.0-18.0 10.0-14.0 2.00-3.00 ... ... ... ...
TP316L S31603 0.035

D

2.00 0.045 0.030 1.00 16.0-18.0 10.0-14.0 2.00-3.00 ... ... ... ...
TP316H S31609 0.04-0.10 2.00 0.045 0.030 1.00 16.0-18.0 11.0-14.0 2.00-3.00 ... ... ... ...
TP316Ti S31635 0.08 2.00 0.045 0.030 0.75 16.0-18.0 10.0-14.0 2.00-3.00 0.10 ... 5X
(C + N)-
0.70
...
TP316N S31651 0.08 2.00 0.045 0.030 1.00 16.0-18.0 10.0-13.0 2.00-3.00 0.10-0.16 ... ... ...
TP316LN S31653 0.035

D

2.00 0.045 0.030 1.00 16.0-18.0 10.0-13.0 2.00-3.00 0.10-0.16 ... ... ...
TP317 S31700 0.08 2.00 0.045 0.030 1.00 18.0-20.0 11.0-15.0 3.0-4.0 ... ... ... ...
TP317L S31703 0.035 2.00 0.045 0.030 1.00 18.0-20.0 11.0-15.0 3.0-4.0 ... ... ... ...
TP317LM S31725 0.03 2.00 0.045 0.030 1.00 18.0-20.0 13.5-17.5 4.0-5.0 0.20 ... ... Cu 0.75
TP317LMN S31726 0.03 2.00 0.045 0.030 1.00 17.0-20.0 13.5-17.5 4.0-5.0 0.10-0.20 ... ... Cu 0.75

C

S32050 0.030 1.50 0.035 0.020 1.00 22.0-24.0 20.0-23.0 6.0-6.8 0.21-0.32 ... ... Cu 0.40
TP321 S32100 0.08 2.00 0.045 0.030 1.00 17.0-19.0 9.0-12.0 ... ... ... 5(C + N)-
0.70
...
TP321H S32109 0.04-0.10 2.00 0.045 0.030 1.00 17.0-19.0 9.0-12.0 ... ... ... 4(C + N)-
0.70
...

C

S32615 0.07 2.00 0.045 0.030 4.8-6.0 16.5-19.5 19.0-22.0 0.30-1.50 ... ... ... Cu 1.50-
2.50

C

S33228 0.04-0.08 1.00 0.020 0.015 0.30 26.0-28.0 31.0-33.0 ... ... 0.60-1.00 ... Ce 0.05-
0.10,
Al 0.025

C

S34565 0.030 5.0-7.0 0.030 0.010 1.00 23.0-25.0 16.0-18.0 4.0-5.0 0.40-0.60 0.10 ... ...
TP347 S34700 0.08 2.00 0.045 0.030 1.00 17.0-20.0 9.0-13.0 ... ... 10xC-1.10 ... ...
TP347W S34705 0.05 2.00 0.040 0.030 1.00 17.0-20.0 8.00-11.0 ... 0.10-0.25 0.25-0.50 ... V 0.20-0.50
W 1.50-2.60
TP347H S34709 0.04-0.10 2.00 0.045 0.030 1.00 17.0-19.0 9.0-13.0 ... ... 8xC-1.10 ... ...
TP347HFG S34710 0.06-0.10 2.00 0.045 0.030 1.00 17.0-19.0 9.0-13.0 ... ... 8xC-1.10 ... ...
TP347LN S34751 0.005-0.020 2.00 0.045 0.030 1.00 17.0-19.0 9.0-13.0 ... 0.06-0.10 0.20-0.50

F

... ...
TP348 S34800 0.08 2.00 0.045 0.030 1.00 17.0-19.0 9.0-13.0 ... ...

G

... Co 0.20, Ta 0.10
TP348H S34809 0.04-0.10 2.00 0.045 0.030 1.00 17.0-19.0 9.0-13.0 ... ...

H

... Co 0.20, Ta 0.10
... S35045 0.06-0.10 1.50 0.045 0.015 1.00 25.0-29.0 32.0-37.0 ... ... ... 0.15-0.60 Al 0.15-0.60
Cu 0.75
XM-15 S38100 0.08 2.00 0.030 0.030 1.50-2.50 17.0-19.0 17.5-18.5 ... ... ... ... ...
... S38815 0.030 2.00 0.040 0.020 5.5-6.5 13.0-15.0 15.0-17.0 0.75-1.50 ... ... ... Cu 0.75-1.50
Al 0.30
Alloy 20 N08020 0.070 2.00 0.045 0.035 1.00 19.0-21.0 32.0-38.0 2.00-3.00 ...

M

... Cu 3.00-4.00

C

N08367 0.030 2.00 0.040 0.030 1.00 20.0-22.0 23.5-25.5 6.00-7.00 0.18-0.25 ... ... Cu 0.75
800 N08800 0.10 1.50 0.045 0.015 1.00 19.0-23.0 30.0-35.0 ... ...     Cu 0.75
Al 0.15-0.60
Ti 0.15-0.60
Fe

I 39.5 min

800H N08810 0.05-0.10 1.50 0.045 0.015 1.00 19.0-23.0 30.0-35.0 ... ...     Cu 0.75
Al 0.15-0.60
Ti 0.15-0.60
Fe

I 39.5 min

... N08811 0.06-0.10 1.50 0.045 0.015 1.00 19.0-23.0 30.0-35.0 ... ...     Cu 0.75
Al 0.15-0.60

J
Ti 0.15-0.60J
FeI 39.5 min

  N08904 0.020 2.00 0.040 0.030 1.00 19.0-23.0 23.0-28.0 4.0-5.0 0.10     Cu 1.00-2.00
... N08925 0.020 1.00 0.045 0.030 0.50 19.0-21.0 24.0-26.0 6.0-7.0 0.10-0.20 ... ... Cu 0.80-1.50
... N08926 0.020 2.00 0.030 0.010 0.50 19.0-21.0 24.0-26.0 6.0-7.0 0.15-0.25 ... ... Cu 0.50-1.50
TP444 S44400 0.03 1.00 0.040 0.030 1.00 17.5-19.5

K

1.75-2.50 0.035 ...

L

...

A Maximum, unless a range or minimum is indicated. Where ellipses (...) appear in this table, there is no minimum and analysis for the element need not be determined or reported.B The method of analysis for Nitrogen shall be a matter of agreement between the purchaser and the producer.C For these alloys, there is no common grade designation. The UNS number uniquely identifies these alloys.D For small diameter or thin walls, or both, where many drawing passes are required, a carbon maximum of 0.040% is necessary in Grades TP304L, TP304LN, TP316L, and TP316LN.E Grade S30434 shall have (Ti + 1/2 Nb) of not less than 2 times and not more than 4 times the carbon content.F Grade TP347LN shall have an Nb content of not less than 15 times the carbon content.G Grade TP348 shall have an Nb + Ta content of not less than 10 times the carbon content and not more than 1.10%.H Grade TP348H shall have an Nb + Ta content of not less than 8 times the carbon content and not more than 1.10%.I Iron shall be determined arithmetically by difference of 100 minus the sum of the other specified elements.J (Al + Ti) 0.85-1.20.K Grade TP444 shall have Ni + Cu = 1.00 max.L Grade TP444 shall have Ti + Nb = 0.20 + 4(C + N)-0.80.M N08020 shall have an Nb + Ta content of not less than 8 times the carbon content and not more than 1.00%.

1.2 Grades containing the letter, H, in their designation, have requirements different from those of similar grades not containing the letter, H. These different requirements provide higher creep-rupture strength than normally achievable in similar grades without these different requirements.

1.3 The tubing sizes and thicknesses usually furnished to this specification are 1/8 in. [3.2 mm] in inside diameter to 5 in. [127 mm] in outside diameter and 0.015 to 0.500 in. [0.4 to 12.7 mm], inclusive, in minimum wall thickness or, if specified in the order, average wall thickness. Tubing having other diameters may be furnished, provided such tubes comply with all other requirements of this specification.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes. Grades containing the letter H in their designation have requirements different from... View More

Document History

September 1, 2025
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2024
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2023
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
November 1, 2022
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2022
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
November 1, 2021
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2021
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
April 15, 2021
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
December 1, 2019
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
November 1, 2019
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
November 1, 2018
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
September 1, 2018
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 1, 2018
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 15, 2017
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
November 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
September 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
April 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 1, 2014
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
ASTM A213/A213M-13
April 1, 2013
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. TABLE...
October 1, 2011
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
April 1, 2011
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
October 1, 2010
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes. Grades containing the letter H in their designation have requirements different from...
April 1, 2010
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
October 1, 2009
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
Advertisement