CSA ISO/IEC 10173

Information Technology - Telecommunications and Information Exchange between Systems - Interface Connector and Contact Assignments for ISDN Primary Rate Access Connector Located at Reference Points S and T

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 February 2001
Status: active
Page Count: 22
ICS Code (Physical layer): 35.100.10
scope:

This International Standard specifies the 8-contact connector (plug and jack) and the assignments of its contact numbers for use in the physical interfaces of Integrated Services Digital Network (ISDN) primary rate access services conforming to ITU-T Recommendation I.431.

In this International Standard, as in ITU-T Recommendation I.431, the term "NT" is used to indicate the network terminating layer 1 aspects of NT1s and NT2s, and the term "TE" is used to indicate terminal layer 1 aspects of TE1s, TAs and NT2s.

NOTES

1 This International Standard specifies only those connector dimensions required to ensure intermatability of plug and jack. Complete detailed specifications of the connector are the subject of IEC 603-7, see annex C.

2 ITU-T recognizes an alternative connection system which is not covered by this International Standard. It uses coaxial connectors as specified in IEC 169-8 (see annex C), and is illustrated in annex B.

Document History

CSA ISO/IEC 10173
February 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Interface Connector and Contact Assignments for ISDN Primary Rate Access Connector Located at Reference Points S and T
This International Standard specifies the 8-contact connector (plug and jack) and the assignments of its contact numbers for use in the physical interfaces of Integrated Services Digital Network...
February 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Interface Connector and Contact Assignments for ISDN Primary Rate Access Connector Located at Reference Points S and T
This International Standard specifies the 8-contact connector (plug and jack) and the assignments of its contact numbers for use in the physical interfaces of Integrated Services Digital Network...
January 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Interface Connector and Contact Assignments for ISDN Primary Rate Access Connector Located at Reference Points S and T
This International Standard specifies the 8-contact connector (plug and jack) and the assignments of its contact numbers for use in the physical interfaces of Integrated Services Digital Network...

References

Advertisement