CSA - CAN/CSA-E60974-7:02
Arc welding equipment – Part 7: Torches
inactive
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes.
In this standard, a torch consists of the torch body, the cable-hose assembly and other components.
This standard is not applicable to electrode holders for manual metal arc welding or torches for air-arc cutting/gouging.
Document History
January 1, 2022
Arc welding equipment — Part 7: Torches
This Standard applies to equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
General requirements applicable to these products are...
CAN/CSA-E60974-7:02
March 1, 2002
Arc welding equipment – Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes.
In this standard, a torch consists of the torch body, the cable-hose assembly...
March 1, 2002
Arc welding equipment – Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes.
In this standard, a torch consists of the torch body, the cable-hose assembly...
March 1, 2002
Arc Welding Equipment - Part 7: Torches
A description is not available for this item.
January 1, 2002
Arc welding equipment – Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes.
In this standard, a torch consists of the torch body, the cable-hose assembly...
January 1, 2002
Arc welding equipment — Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes.
In this standard, a torch consists of the torch body, the cable-hose assembly...