BSI - BS 3592-1

Specification for steel wire for rubber hose reinforcement. Coated round and flat mild steel wire

inactive
Organization: BSI
Publication Date: 27 July 1972
Status: inactive
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

Specifies requirements for coated round and flat mild steel wire for rubber hose reinforcement in two tensile strength grades. The requirements include dimensions, mechanical properties, galvanizing and packing.

Document History

March 31, 1986
Steel Wire for Hose Reinforcement Part 1: Specification for Coated Round and Flat Steel Wire for Rubber Hose Reinforcement
Requirements for round and flat low carbon (mild steel) wire, including carbon steel round wires of 2 mm diameter and larger.
March 31, 1986
Steel Wire for Rubber Hose Reinforcement Part 1: Coated Round and Flat Steel Wire for Rubber Hose Reinforcement
A description is not available for this item.
BS 3592-1
July 27, 1972
Specification for steel wire for rubber hose reinforcement. Coated round and flat mild steel wire
Specifies requirements for coated round and flat mild steel wire for rubber hose reinforcement in two tensile strength grades. The requirements include dimensions, mechanical properties, galvanizing...
Advertisement